Vishay Intertechnology, Inc. Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B556ART5

Description
Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B556ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B556ART5
Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B556ART5
Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B556ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B556ART5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B556ART5TR-ND
556 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

556 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342K 100Ppm 0705 556 0.1% R T5 Vishay - 57P6419 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 0705 556 0.1% R T5 Vishay
57P6419
M55342K 100Ppm 0705 556 0.1% R T5 Vishay 57P6419
M55342K 100PPM 0705 556 0.1% R T5

M55342K 100PPM 0705 556 0.1% R T5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K06B556ART5 764-M55342K06B556ART5TR-ND 57P6419
Product Name Res Thin Film 0705 556 Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount M55342K 100Ppm 0705 556 0.1% R T5 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers