Vishay Precision Group Rcwpm-575 549K 1% K M55342K06B549Er Tsl Vishay M55342K06B549ERWL

Description
RCWPM-575 549K 1% K M55342K06B549ER TSL
Description
RCWPM-575 549K 1% K M55342K06B549ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 549K 1% K M55342K06B549Er Tsl Vishay - 21P4063 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 549K 1% K M55342K06B549Er Tsl Vishay
21P4063
Rcwpm-575 549K 1% K M55342K06B549Er Tsl Vishay 21P4063
RCWPM-575 549K 1% K M55342K06B549ER TSL

RCWPM-575 549K 1% K M55342K06B549ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4063
Product Name Rcwpm-575 549K 1% K M55342K06B549Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers