Vishay Precision Group Rcwpm-575 53.6K 1% K M55342K06B53E6R Tsl Vishay M55342K06B53E6RWL

Description
RCWPM-575 53.6K 1% K M55342K06B53E6R TSL
Description
RCWPM-575 53.6K 1% K M55342K06B53E6R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 53.6K 1% K M55342K06B53E6R Tsl Vishay - 21P4037 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 53.6K 1% K M55342K06B53E6R Tsl Vishay
21P4037
Rcwpm-575 53.6K 1% K M55342K06B53E6R Tsl Vishay 21P4037
RCWPM-575 53.6K 1% K M55342K06B53E6R TSL

RCWPM-575 53.6K 1% K M55342K06B53E6R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4037
Product Name Rcwpm-575 53.6K 1% K M55342K06B53E6R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details