Vishay Precision Group Rcwpm-575 52.3K 1% K M55342K06B52E3S Tsl Vishay M55342K06B52E3SWL

Description
RCWPM-575 52.3K 1% K M55342K06B52E3S TSL
Description
RCWPM-575 52.3K 1% K M55342K06B52E3S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 52.3K 1% K M55342K06B52E3S Tsl Vishay - 21P4019 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 52.3K 1% K M55342K06B52E3S Tsl Vishay
21P4019
Rcwpm-575 52.3K 1% K M55342K06B52E3S Tsl Vishay 21P4019
RCWPM-575 52.3K 1% K M55342K06B52E3S TSL

RCWPM-575 52.3K 1% K M55342K06B52E3S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4019
Product Name Rcwpm-575 52.3K 1% K M55342K06B52E3S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers