Vishay Precision Group Rcwpm-575 523 1% K M55342K06B523Ds Rsl Vishay M55342K06B523DSUL

Description
RCWPM-575 523 1% K M55342K06B523DS RSL
Description
RCWPM-575 523 1% K M55342K06B523DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 523 1% K M55342K06B523Ds Rsl Vishay - 21P4024 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 523 1% K M55342K06B523Ds Rsl Vishay
21P4024
Rcwpm-575 523 1% K M55342K06B523Ds Rsl Vishay 21P4024
RCWPM-575 523 1% K M55342K06B523DS RSL

RCWPM-575 523 1% K M55342K06B523DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P4024
Product Name Rcwpm-575 523 1% K M55342K06B523Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers