Vishay Intertechnology, Inc. Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack M55342K06B523DMWSV

Description
Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack - M55342K06B523DMWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack
M55342K06B523DMWSV
Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack M55342K06B523DMWSV
Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B523DMWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B523DMWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B523DMWSV-ND
523 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

523 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B523DMWSV 764-M55342K06B523DMWSV-ND
Product Name Res Thin Film 0705 523 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details