Vishay Precision Group Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K06B51D1MTP

Description
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R - M55342K06B51D1MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
M55342K06B51D1MTP
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K06B51D1MTP
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R

Supplier's Site
Resistor,thick Film,51.1Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C3485 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,51.1Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C3485
Resistor,thick Film,51.1Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C3485
Resistor,Thick Film,51.1Ohms,50WV,1 +/-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,51.1Ohms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B51D1MTP 57C3485
Product Name Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R Resistor,thick Film,51.1Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details