Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B511DRS2

Description
RCWPM-575 511 1% K M55342K06B511
Request a Quote Datasheet
Description
RCWPM-575 511 1% K M55342K06B511
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B511DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B511DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B511DRS2CT-ND
RCWPM-575 511 1% K M55342K06B511

RCWPM-575 511 1% K M55342K06B511

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B511DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B511DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B511DRS2DKR-ND
RCWPM-575 511 1% K M55342K06B511

RCWPM-575 511 1% K M55342K06B511

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B511DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B511DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B511DRS2TR-ND
RCWPM-575 511 1% K M55342K06B511

RCWPM-575 511 1% K M55342K06B511

Buy Now Datasheet
Res Thin Film 0705 511 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B511DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 511 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B511DRS2
Res Thin Film 0705 511 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B511DRS2
Res Thin Film 0705 511 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 511 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B511DRS2CT-ND M55342K06B511DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 511 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details