Vishay Intertechnology, Inc. Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B4H70RWSV

Description
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B4H70RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B4H70RWSV
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B4H70RWSV
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B4H70RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4H70RWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B4H70RWSV-ND
4.7 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B4H70RWSV 764-M55342K06B4H70RWSV-ND
Product Name Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers