Vishay Intertechnology, Inc. RES 4.7K OHM 0.15W 2% 0805 M55342K06B4H70RTSV

Description
RES 4.7Kohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 4.7Kohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 0.15W 2% 0805 - M55342K06B4H70RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 0.15W 2% 0805
M55342K06B4H70RTSV
RES 4.7K OHM 0.15W 2% 0805 M55342K06B4H70RTSV
RES 4.7Kohm 0.15W 2% 0805

RES 4.7Kohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B4H70RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4H70RTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K06B4H70RTSVTR-ND
4.7 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.7 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B4H70RTSV 764-M55342K06B4H70RTSVTR-ND
Product Name RES 4.7K OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details