Vishay Intertechnology, Inc. Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B4H70RS2

Description
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B4H70RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B4H70RS2
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B4H70RS2
Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B4H70RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B4H70RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B4H70RS2DKR-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B4H70RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B4H70RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B4H70RS2TR-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B4H70RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B4H70RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B4H70RS2CT-ND
THICK FILM RESISTOR 0705 2%

THICK FILM RESISTOR 0705 2%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B4H70RS2 541-M55342K06B4H70RS2DKR-ND
Product Name Res Thin Film 0705 4.7K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details