Vishay Intertechnology, Inc. Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B4E99RS3

Description
Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B4E99RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B4E99RS3
Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B4E99RS3
Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B4E99RS3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B4E99RS3DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B4E99RS3DKR-ND
4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B4E99RS3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B4E99RS3CT-ND
Chip Resistor - Surface Mount 541-M55342K06B4E99RS3CT-ND
4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B4E99RS3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B4E99RS3TR-ND
Chip Resistor - Surface Mount 541-M55342K06B4E99RS3TR-ND
4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B4E99RS3 541-M55342K06B4E99RS3DKR-ND
Product Name Res Thick Film 0705 4.99K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details