SMD,0705,1/10W,4.99K
RCWPM-575 4.99K 1% K M55342K06B4
RCWPM-575 4.99K 1% K M55342K06B4
RCWPM-575 4.99K 1% K M55342K06B4
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K06B4E99RS2 | 541-M55342K06B4E99RS2TR-ND |
| Product Name | SMD,0705,1/10W,4.99K OHM,1%,100PPM,R/.01%,BULK | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 4990 ohms | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Power Rating | 10 watts | 0.1500 watts |
| Configuration | Single Resistor |