Vishay Precision Group Rcwpm-575 4.75K 1% K M55342K06B4E75S Tsl Vishay M55342K06B4E75SWL

Description
RCWPM-575 4.75K 1% K M55342K06B4E75S TSL
Description
RCWPM-575 4.75K 1% K M55342K06B4E75S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 4.75K 1% K M55342K06B4E75S Tsl Vishay - 21P3579 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 4.75K 1% K M55342K06B4E75S Tsl Vishay
21P3579
Rcwpm-575 4.75K 1% K M55342K06B4E75S Tsl Vishay 21P3579
RCWPM-575 4.75K 1% K M55342K06B4E75S TSL

RCWPM-575 4.75K 1% K M55342K06B4E75S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3579
Product Name Rcwpm-575 4.75K 1% K M55342K06B4E75S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details