Vishay Precision Group Resistance Vishay M55342K06B4E75RS6.

Description
Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No
Datasheet
Description
Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 29AC8601 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
29AC8601
Resistance Vishay 29AC8601
Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Temperature Coefficient:± 100ppm/°C; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC8601
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Resistance Range 4750 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details