Vishay Precision Group Rcwpm-575 4.42K 1% K M55342K06B4E42S Rsl Vishay M55342K06B4E42SUL

Description
RCWPM-575 4.42K 1% K M55342K06B4E42S RSL
Description
RCWPM-575 4.42K 1% K M55342K06B4E42S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 4.42K 1% K M55342K06B4E42S Rsl Vishay - 21P3558 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 4.42K 1% K M55342K06B4E42S Rsl Vishay
21P3558
Rcwpm-575 4.42K 1% K M55342K06B4E42S Rsl Vishay 21P3558
RCWPM-575 4.42K 1% K M55342K06B4E42S RSL

RCWPM-575 4.42K 1% K M55342K06B4E42S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3558
Product Name Rcwpm-575 4.42K 1% K M55342K06B4E42S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details