Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B4B99RT5

Description
4.99 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K06B4B99RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4B99RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B4B99RT5TR-ND
4.99 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K06B4B99RT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4B99RT5DKR-ND
Chip Resistor - Surface Mount 764-M55342K06B4B99RT5DKR-ND
RES SMD 4.99KOHM 0.1% 0.15W 0805

RES SMD 4.99KOHM 0.1% 0.15W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-M55342K06B4B99RT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4B99RT5CT-ND
Chip Resistor - Surface Mount 764-M55342K06B4B99RT5CT-ND
RES SMD 4.99KOHM 0.1% 0.15W 0805

RES SMD 4.99KOHM 0.1% 0.15W 0805

Buy Now Datasheet
SMD,705,1/10W,4.99K ,.1%,100PPM,R/.01%,T/R - M55342K06B4B99RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,4.99K ,.1%,100PPM,R/.01%,T/R
M55342K06B4B99RT5
SMD,705,1/10W,4.99K ,.1%,100PPM,R/.01%,T/R M55342K06B4B99RT5
SMD,705,1/10W,4.99K ,.1%,100PPM,R/.01%,T /R

SMD,705,1/10W,4.99K ,.1%,100PPM,R/.01%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K06B4B99RT5TR-ND M55342K06B4B99RT5
Product Name Chip Resistor - Surface Mount SMD,705,1/10W,4.99K ,.1%,100PPM,R/.01%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details