Vishay Intertechnology, Inc. RES 4.87K OHM 0.15W 0.1% 0805 M55342K06B4B87RTS

Description
RES 4.87Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.87Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 0.15W 0.1% 0805 - M55342K06B4B87RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 0.15W 0.1% 0805
M55342K06B4B87RTS
RES 4.87K OHM 0.15W 0.1% 0805 M55342K06B4B87RTS
RES 4.87Kohm 0.15W 0.1% 0805

RES 4.87Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B4B87RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4B87RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K06B4B87RTSTR-ND
4.87 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.87 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B4B87RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B4B87RTS
Chip Resistor - Surface Mount M55342K06B4B87RTS
RES SMD 4.87KOHM 0.1% 0.15W 0805

RES SMD 4.87KOHM 0.1% 0.15W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B4B87RTS 764-M55342K06B4B87RTSTR-ND M55342K06B4B87RTS
Product Name RES 4.87K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 4870 ohms 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details