Vishay Intertechnology, Inc. RES 4.87K OHM 0.15W 0.1% 0805 M55342K06B4B87RT5

Description
RES 4.87Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.87Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 0.15W 0.1% 0805 - M55342K06B4B87RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 0.15W 0.1% 0805
M55342K06B4B87RT5
RES 4.87K OHM 0.15W 0.1% 0805 M55342K06B4B87RT5
RES 4.87Kohm 0.15W 0.1% 0805

RES 4.87Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B4B87RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4B87RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B4B87RT5TR-ND
4.87 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.87 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B4B87RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B4B87RT5
Chip Resistor - Surface Mount M55342K06B4B87RT5
RES SMD 4.87KOHM 0.1% 0.15W 0805

RES SMD 4.87KOHM 0.1% 0.15W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B4B87RT5 764-M55342K06B4B87RT5TR-ND M55342K06B4B87RT5
Product Name RES 4.87K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 4870 ohms 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details