Vishay Intertechnology, Inc. SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,BULK M55342K06B4B75RWS

Description
SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet
Description
SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,BULK - M55342K06B4B75RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,BULK
M55342K06B4B75RWS
SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,BULK M55342K06B4B75RWS
SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,B ULK

SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B4B75RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4B75RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B4B75RWS-ND
4.75 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B4B75RWS 764-M55342K06B4B75RWS-ND
Product Name SMD,705,1/10W,4.75K ,.1%,100PPM,R/.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details