Vishay Intertechnology, Inc. RES 4.12K OHM 0.15W 0.1% 0805 M55342K06B4B12RT5

Description
RES 4.12Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 4.12Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 0.15W 0.1% 0805 - M55342K06B4B12RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 0.15W 0.1% 0805
M55342K06B4B12RT5
RES 4.12K OHM 0.15W 0.1% 0805 M55342K06B4B12RT5
RES 4.12Kohm 0.15W 0.1% 0805

RES 4.12Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B4B12RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B4B12RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B4B12RT5TR-ND
4.12 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.12 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B4B12RT5 764-M55342K06B4B12RT5TR-ND
Product Name RES 4.12K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 4120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details