Vishay Intertechnology, Inc. Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K06B49D9MWB

Description
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray - M55342K06B49D9MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
M55342K06B49D9MWB
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray M55342K06B49D9MWB
Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray

Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B49D9MWB
Product Name Res Thin Film 0705 49.9 Ohm 1% 3/20W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers