Vishay Precision Group Resistance Vishay M55342K06B499DRS2.

Description
Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No
Datasheet
Description
Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 26AC2558 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
26AC2558
Resistance Vishay 26AC2558
Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No

Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC2558
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0705 Mil Spec
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details