Vishay Intertechnology, Inc. RES 499 OHM 0.15W 0.1% 0805 M55342K06B499ARWI

Description
RES 499ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 499ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 0.15W 0.1% 0805 - M55342K06B499ARWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 0.15W 0.1% 0805
M55342K06B499ARWI
RES 499 OHM 0.15W 0.1% 0805 M55342K06B499ARWI
RES 499ohm 0.15W 0.1% 0805

RES 499ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B499ARWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B499ARWI-ND
Chip Resistor - Surface Mount 764-M55342K06B499ARWI-ND
499 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

499 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B499ARWI 764-M55342K06B499ARWI-ND
Product Name RES 499 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details