Vishay Intertechnology, Inc. RES 47 OHM 0.15W 5% 0805 M55342K06B47J0RTSV

Description
RES 47ohm 0.15W 5% 0805
Request a Quote Datasheet
Description
RES 47ohm 0.15W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 0.15W 5% 0805 - M55342K06B47J0RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 0.15W 5% 0805
M55342K06B47J0RTSV
RES 47 OHM 0.15W 5% 0805 M55342K06B47J0RTSV
RES 47ohm 0.15W 5% 0805

RES 47ohm 0.15W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B47J0RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B47J0RTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K06B47J0RTSVTR-ND
47 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

47 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B47J0RTSV 764-M55342K06B47J0RTSVTR-ND
Product Name RES 47 OHM 0.15W 5% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details