THICK FILM RESISTOR 0705 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-M55342K06B47E5RWB-ND | M55342K06B47E5RWB |
| Product Name | Chip Resistor - Surface Mount | M55342K06B47E5RWB |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 1 +/- % |