Vishay Precision Group Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B47E5RTP

Description
Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B47E5RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B47E5RTP
Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B47E5RTP
Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,47.5Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C3147 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,47.5Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C3147
Resistor,thick Film,47.5Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C3147
Resistor,Thick Film,47.5KOhms,50WV, 1+/-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,47.5KOhms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B47E5RTP 57C3147
Product Name Res Thin Film 0705 47.5K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,47.5Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details