Vishay Precision Group Rcwpm-575 475K 1% K M55342K06B475Er Tsl Vishay M55342K06B475ERWL

Description
RCWPM-575 475K 1% K M55342K06B475ER TSL
Description
RCWPM-575 475K 1% K M55342K06B475ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 475K 1% K M55342K06B475Er Tsl Vishay - 21P3825 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 475K 1% K M55342K06B475Er Tsl Vishay
21P3825
Rcwpm-575 475K 1% K M55342K06B475Er Tsl Vishay 21P3825
RCWPM-575 475K 1% K M55342K06B475ER TSL

RCWPM-575 475K 1% K M55342K06B475ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3825
Product Name Rcwpm-575 475K 1% K M55342K06B475Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details