Vishay Intertechnology, Inc. RES 470 OHM 0.15W 0.1% 0805 M55342K06B470ARTP

Description
RES 470ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 470ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 0.15W 0.1% 0805 - M55342K06B470ARTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 0.15W 0.1% 0805
M55342K06B470ARTP
RES 470 OHM 0.15W 0.1% 0805 M55342K06B470ARTP
RES 470ohm 0.15W 0.1% 0805

RES 470ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B470ARTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B470ARTPTR-ND
Chip Resistor - Surface Mount 764-M55342K06B470ARTPTR-ND
470 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

470 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B470ARTP 764-M55342K06B470ARTPTR-ND
Product Name RES 470 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details