Vishay Precision Group Rcwpm-575 464K 1% K M55342K06B464Er Tsl Vishay M55342K06B464ERWL

Description
RCWPM-575 464K 1% K M55342K06B464ER TSL
Description
RCWPM-575 464K 1% K M55342K06B464ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 464K 1% K M55342K06B464Er Tsl Vishay - 21P3761 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 464K 1% K M55342K06B464Er Tsl Vishay
21P3761
Rcwpm-575 464K 1% K M55342K06B464Er Tsl Vishay 21P3761
RCWPM-575 464K 1% K M55342K06B464ER TSL

RCWPM-575 464K 1% K M55342K06B464ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3761
Product Name Rcwpm-575 464K 1% K M55342K06B464Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers