Vishay Intertechnology, Inc. Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K06B45E3MTP

Description
Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote
Description
Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R - M55342K06B45E3MTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
M55342K06B45E3MTP
Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R M55342K06B45E3MTP
Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R

Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B45E3MTP
Product Name Res Thin Film 0705 45.3K Ohm 1% 3/20W ¦100ppm/¦C 1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details