Vishay Intertechnology, Inc. RES 44.8K OHM 0.15W 0.1% 0805 M55342K06B44B8RWS

Description
RES 44.8Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 44.8Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.8K OHM 0.15W 0.1% 0805 - M55342K06B44B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.8K OHM 0.15W 0.1% 0805
M55342K06B44B8RWS
RES 44.8K OHM 0.15W 0.1% 0805 M55342K06B44B8RWS
RES 44.8Kohm 0.15W 0.1% 0805

RES 44.8Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B44B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B44B8RWS-ND
Chip Resistor - Surface Mount 764-M55342K06B44B8RWS-ND
44.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

44.8 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B44B8RWS 764-M55342K06B44B8RWS-ND
Product Name RES 44.8K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 44800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details