Vishay Precision Group Rcwpm-575 432 1% K M55342K06B432Dr Rsl Vishay M55342K06B432DRUL

Description
RCWPM-575 432 1% K M55342K06B432DR RSL
Description
RCWPM-575 432 1% K M55342K06B432DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 432 1% K M55342K06B432Dr Rsl Vishay - 21P3702 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 432 1% K M55342K06B432Dr Rsl Vishay
21P3702
Rcwpm-575 432 1% K M55342K06B432Dr Rsl Vishay 21P3702
RCWPM-575 432 1% K M55342K06B432DR RSL

RCWPM-575 432 1% K M55342K06B432DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3702
Product Name Rcwpm-575 432 1% K M55342K06B432Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details