Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B432DRS2

Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B432DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B432DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K06B432DRS2CT-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B432DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B432DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K06B432DRS2TR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K06B432DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B432DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K06B432DRS2DKR-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Res Thin Film 0705 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B432DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B432DRS2
Res Thin Film 0705 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B432DRS2
Res Thin Film 0705 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B432DRS2CT-ND M55342K06B432DRS2
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 432 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details