Vishay Precision Group Rcwpm-575 430 2% K M55342K06B430Gr Rsl Vishay M55342K06B430GRUL

Description
RCWPM-575 430 2% K M55342K06B430GR RSL
Description
RCWPM-575 430 2% K M55342K06B430GR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 430 2% K M55342K06B430Gr Rsl Vishay - 21P3692 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 430 2% K M55342K06B430Gr Rsl Vishay
21P3692
Rcwpm-575 430 2% K M55342K06B430Gr Rsl Vishay 21P3692
RCWPM-575 430 2% K M55342K06B430GR RSL

RCWPM-575 430 2% K M55342K06B430GR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3692
Product Name Rcwpm-575 430 2% K M55342K06B430Gr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details