Vishay Intertechnology, Inc. RES 422K OHM 0.15W 0.1% 0805 M55342K06B422BRWS

Description
RES 422Kohm 0.15W 0.1% 0805
Request a Quote
Description
RES 422Kohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 0.15W 0.1% 0805 - M55342K06B422BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 0.15W 0.1% 0805
M55342K06B422BRWS
RES 422K OHM 0.15W 0.1% 0805 M55342K06B422BRWS
RES 422Kohm 0.15W 0.1% 0805

RES 422Kohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K06B422BRWS
Product Name RES 422K OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers