Vishay Precision Group Rcwpm-575 41.2K 1% K M55342K06B41E2S Tsl Vishay M55342K06B41E2SWL

Description
RCWPM-575 41.2K 1% K M55342K06B41E2S TSL
Description
RCWPM-575 41.2K 1% K M55342K06B41E2S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 41.2K 1% K M55342K06B41E2S Tsl Vishay - 21P3639 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 41.2K 1% K M55342K06B41E2S Tsl Vishay
21P3639
Rcwpm-575 41.2K 1% K M55342K06B41E2S Tsl Vishay 21P3639
RCWPM-575 41.2K 1% K M55342K06B41E2S TSL

RCWPM-575 41.2K 1% K M55342K06B41E2S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3639
Product Name Rcwpm-575 41.2K 1% K M55342K06B41E2S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details