Vishay Precision Group Rcwpm-575 412K 1% K M55342K06B412Es Tsl Vishay M55342K06B412ESWL

Description
RCWPM-575 412K 1% K M55342K06B412ES TSL
Description
RCWPM-575 412K 1% K M55342K06B412ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 412K 1% K M55342K06B412Es Tsl Vishay - 21P3649 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 412K 1% K M55342K06B412Es Tsl Vishay
21P3649
Rcwpm-575 412K 1% K M55342K06B412Es Tsl Vishay 21P3649
RCWPM-575 412K 1% K M55342K06B412ES TSL

RCWPM-575 412K 1% K M55342K06B412ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3649
Product Name Rcwpm-575 412K 1% K M55342K06B412Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details