Vishay Precision Group Rcwpm-575 412 1% K M55342K06B412Dr Rsl Vishay M55342K06B412DRUL

Description
RCWPM-575 412 1% K M55342K06B412DR RSL
Description
RCWPM-575 412 1% K M55342K06B412DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 412 1% K M55342K06B412Dr Rsl Vishay - 21P3640 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 412 1% K M55342K06B412Dr Rsl Vishay
21P3640
Rcwpm-575 412 1% K M55342K06B412Dr Rsl Vishay 21P3640
RCWPM-575 412 1% K M55342K06B412DR RSL

RCWPM-575 412 1% K M55342K06B412DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3640
Product Name Rcwpm-575 412 1% K M55342K06B412Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details