Vishay Precision Group Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B40E2RWB

Description
Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B40E2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B40E2RWB
Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B40E2RWB
Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B40E2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B40E2RWB-ND
Chip Resistor - Surface Mount 541-M55342K06B40E2RWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Resistor,thick Film,40.2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C2855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,40.2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C2855
Resistor,thick Film,40.2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C2855
Resistor,Thick Film,40.2KOhms,50WV, 1+/-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,40.2KOhms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K06B40E2RWB 541-M55342K06B40E2RWB-ND 57C2855
Product Name Res Thin Film 0705 40.2K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount Resistor,thick Film,40.2Kohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details