Vishay Precision Group Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B40D2RWB

Description
Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B40D2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B40D2RWB
Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B40D2RWB
Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K06B40D2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B40D2RWB-ND
Chip Resistor - Surface Mount 541-M55342K06B40D2RWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Resistor,thick Film,40.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay - 57C2841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,40.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
57C2841
Resistor,thick Film,40.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay 57C2841
Resistor,Thick Film,40.2Ohms,50WV,1 +/-% Tol,100ppm-TC,0805-C ase,RM-MilStyle

Resistor,Thick Film,40.2Ohms,50WV,1+/-% Tol,100ppm-TC,0805-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K06B40D2RWB 541-M55342K06B40D2RWB-ND 57C2841
Product Name Res Thin Film 0705 40.2 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount Resistor,thick Film,40.2Ohms,50Wv,1+/-% Tol,100Ppm-Tc,0805-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details