Vishay Intertechnology, Inc. RES 40.2K OHM 0.15W 0.1% 0805 M55342K06B40B2RWI

Description
RES 40.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 40.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 0.15W 0.1% 0805 - M55342K06B40B2RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 0.15W 0.1% 0805
M55342K06B40B2RWI
RES 40.2K OHM 0.15W 0.1% 0805 M55342K06B40B2RWI
RES 40.2Kohm 0.15W 0.1% 0805

RES 40.2Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B40B2RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B40B2RWI-ND
Chip Resistor - Surface Mount 764-M55342K06B40B2RWI-ND
40.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

40.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B40B2RWI 764-M55342K06B40B2RWI-ND
Product Name RES 40.2K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers