Vishay Intertechnology, Inc. Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B40B2RT5

Description
Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K06B40B2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K06B40B2RT5
Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K06B40B2RT5
Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B40B2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B40B2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K06B40B2RT5TR-ND
40.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

40.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B40B2RT5 764-M55342K06B40B2RT5TR-ND
Product Name Res Thin Film 0705 40.2K Ohm 0.1% 3/20W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details