Vishay Precision Group Rcwpm-575 402 1% K M55342K06B402Ds Tsl Vishay M55342K06B402DSWL

Description
RCWPM-575 402 1% K M55342K06B402DS TSL
Description
RCWPM-575 402 1% K M55342K06B402DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 402 1% K M55342K06B402Ds Tsl Vishay - 21P3627 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 402 1% K M55342K06B402Ds Tsl Vishay
21P3627
Rcwpm-575 402 1% K M55342K06B402Ds Tsl Vishay 21P3627
RCWPM-575 402 1% K M55342K06B402DS TSL

RCWPM-575 402 1% K M55342K06B402DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3627
Product Name Rcwpm-575 402 1% K M55342K06B402Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details