Vishay Intertechnology, Inc. Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B402DRWSV

Description
Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K06B402DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K06B402DRWSV
Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K06B402DRWSV
Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B402DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B402DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K06B402DRWSV-ND
402 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

402 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K06B402DRWSV 764-M55342K06B402DRWSV-ND
Product Name Res Thin Film 0705 402 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers