Vishay Intertechnology, Inc. RES 3.9K OHM 0.15W 5% 0805 M55342K06B3K90RT5V

Description
RES 3.9Kohm 0.15W 5% 0805
Request a Quote Datasheet
Description
RES 3.9Kohm 0.15W 5% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 0.15W 5% 0805 - M55342K06B3K90RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 0.15W 5% 0805
M55342K06B3K90RT5V
RES 3.9K OHM 0.15W 5% 0805 M55342K06B3K90RT5V
RES 3.9Kohm 0.15W 5% 0805

RES 3.9Kohm 0.15W 5% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K06B3K90RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K06B3K90RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K06B3K90RT5VTR-ND
3.9 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.9 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K06B3K90RT5V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K06B3K90RT5V
Chip Resistor - Surface Mount M55342K06B3K90RT5V
RES SMD 3.9K OHM 5% 0.15W 0705

RES SMD 3.9K OHM 5% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K06B3K90RT5V 764-M55342K06B3K90RT5VTR-ND M55342K06B3K90RT5V
Product Name RES 3.9K OHM 0.15W 5% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers