Vishay Precision Group Rcwpm-575 3.6K 5% K M55342K06B3K60R Tsl Vishay M55342K06B3K60RWL

Description
RCWPM-575 3.6K 5% K M55342K06B3K60R TSL
Description
RCWPM-575 3.6K 5% K M55342K06B3K60R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 3.6K 5% K M55342K06B3K60R Tsl Vishay - 21P3178 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 3.6K 5% K M55342K06B3K60R Tsl Vishay
21P3178
Rcwpm-575 3.6K 5% K M55342K06B3K60R Tsl Vishay 21P3178
RCWPM-575 3.6K 5% K M55342K06B3K60R TSL

RCWPM-575 3.6K 5% K M55342K06B3K60R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3178
Product Name Rcwpm-575 3.6K 5% K M55342K06B3K60R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details