Vishay Precision Group Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B3H00RSV

Description
Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K06B3H00RSV - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K06B3H00RSV
Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K06B3H00RSV
Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 06 Case Size 3 Kohm 0.01% Vishay - 57C1970 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 06 Case Size 3 Kohm 0.01% Vishay
57C1970
M55342 100 Ppm 06 Case Size 3 Kohm 0.01% Vishay 57C1970
M55342 100 ppm 06 Case Size 3 kOhm 0.01%

M55342 100 ppm 06 Case Size 3 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K06B3H00RSV 57C1970
Product Name Res Thin Film 0705 3K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 06 Case Size 3 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details