Vishay Precision Group Rcwpm-575 3.92K 1% K M55342K06B3E92R Tsl Vishay M55342K06B3E92RWL

Description
RCWPM-575 3.92K 1% K M55342K06B3E92R TSL
Description
RCWPM-575 3.92K 1% K M55342K06B3E92R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-575 3.92K 1% K M55342K06B3E92R Tsl Vishay - 21P3152 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-575 3.92K 1% K M55342K06B3E92R Tsl Vishay
21P3152
Rcwpm-575 3.92K 1% K M55342K06B3E92R Tsl Vishay 21P3152
RCWPM-575 3.92K 1% K M55342K06B3E92R TSL

RCWPM-575 3.92K 1% K M55342K06B3E92R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P3152
Product Name Rcwpm-575 3.92K 1% K M55342K06B3E92R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details