Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K06B3E92RWB

Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet
Description
THICK FILM RESISTOR 0705 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K06B3E92RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K06B3E92RWB-ND
Chip Resistor - Surface Mount 541-M55342K06B3E92RWB-ND
THICK FILM RESISTOR 0705 1%

THICK FILM RESISTOR 0705 1%

Buy Now Datasheet
Res Thin Film 0705 3.92K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray - M55342K06B3E92RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 3.92K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
M55342K06B3E92RWB
Res Thin Film 0705 3.92K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray M55342K06B3E92RWB
Res Thin Film 0705 3.92K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 0705 3.92K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K06B3E92RWB-ND M55342K06B3E92RWB
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 3.92K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD Tray
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details